multicomp PRO Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B821K500CT

Description
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R5056 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R5056
Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R5056
CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 820PF, 50V, X7R, 10%, 0603; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 820Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 33R0447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 820Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
33R0447
Cap, Mlcc, X7R, 820Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 33R0447
CAP, MLCC, X7R, 820PF, 50V, 0603, REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 820PF, 50V, 0603, REEL; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 820Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3179
Cap, 820Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3179
CAP, 820PF, 50V, 10%, X7R, 0603, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 820PF, 50V, 10%, X7R, 0603, REEL; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5056 33R0447
Product Name Ceramic Capacitor, 820Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro Cap, Mlcc, X7R, 820Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers