multicomp PRO Ceramic Capacitor 0.068Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B683K250CT

Description
CERAMIC CAPACITOR 0.068UF 25V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.068UF 25V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R5050 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R5050
Ceramic Capacitor 0.068Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R5050
CERAMIC CAPACITOR 0.068UF 25V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 25V, X7R, 10%, 0603; Capacitance:68000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.068Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3178 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3178
Cap, 0.068Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3178
CAP, 0.068µF, 25V, 10%, X7R, 0603, REEL; Capacitance:68000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.068µF, 25V, 10%, X7R, 0603, REEL; Capacitance:68000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0400 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0400
Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0400
SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.068 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5050 03AC3178 33R0400
Product Name Ceramic Capacitor 0.068Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro Cap, 0.068Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.068 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details