multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B563K500CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0476 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0476
Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0476
Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3176 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3176
Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3176
CAP, 0.056µF, 50V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.056µF, 50V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0476 03AC3176
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.056Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details