multicomp PRO Ceramic Capacitor 0.056Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B563K250CT

Description
CERAMIC CAPACITOR 0.056UF 25V, X7R, 10%, 0603; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.056UF 25V, X7R, 10%, 0603; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.056Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R5037 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R5037
Ceramic Capacitor 0.056Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R5037
CERAMIC CAPACITOR 0.056UF 25V, X7R, 10%, 0603; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 25V, X7R, 10%, 0603; Capacitance:56000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.056Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3175
Cap, 0.056Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3175
CAP, 0.056µF, 25V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.056µF, 25V, 10%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0399 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0399
Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0399
SMD Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5037 03AC3175 33R0399
Product Name Ceramic Capacitor 0.056Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro Cap, 0.056Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers