multicomp PRO Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro MC0603B474K250CT

Description
CAP, 0.47UF, 25V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes
Description
CAP, 0.47UF, 25V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro
94W8754
Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro 94W8754
CAP, 0.47UF, 25V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 0.47UF, 25V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro - 06X6188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro
06X6188
Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro 06X6188
CAP, 0.47UF, 25V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 0.47UF, 25V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8754
Product Name Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers