multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B473K250CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8596 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8596
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8596
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0398 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0398
Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0398
Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8596
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details