multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B472K101CT

Description
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8752 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8752
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8752
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6186 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6186
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6186
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8752
Product Name Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details