multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B472J101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8750 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8750
Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8750
SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6184 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6184
Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6184
Multilayer Ceramic Capacitor, MC Series, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8750
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers