multicomp PRO Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B471K101CT

Description
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5015 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R5015
Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R5015
CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro
33R0490
Cap, 470Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro 33R0490
CAP, 470PF, 100V, MLCC, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 470PF, 100V, MLCC, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8593 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8593
Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8593
Multilayer Ceramic Capacitor, MC Series, 470 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 470 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5015 33R0490 94W8593
Product Name Ceramic Capacitor 470Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Cap, 470Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details