multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B471J101CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6183 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6183
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6183
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6183
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details