multicomp PRO Cap, Mlcc, X7R, 390Pf, 50V, 0603, Reel; Capacitance Multicomp Pro MC0603B391K500CT

Description
CAP, MLCC, X7R, 390PF, 50V, 0603, REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 390PF, 50V, 0603, REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 390Pf, 50V, 0603, Reel; Capacitance Multicomp Pro - 33R0439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 390Pf, 50V, 0603, Reel; Capacitance Multicomp Pro
33R0439
Cap, Mlcc, X7R, 390Pf, 50V, 0603, Reel; Capacitance Multicomp Pro 33R0439
CAP, MLCC, X7R, 390PF, 50V, 0603, REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 390PF, 50V, 0603, REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 390Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3167
Cap, 390Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3167
CAP, 390PF, 50V, 10%, X7R, 0603, REEL; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 390PF, 50V, 10%, X7R, 0603, REEL; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0439 03AC3167
Product Name Cap, Mlcc, X7R, 390Pf, 50V, 0603, Reel; Capacitance Multicomp Pro Cap, 390Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details