multicomp PRO Capacitor Ceramic 0.033Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B333M500CT

Description
CAPACITOR CERAMIC 0.033UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.033UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.033Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5003 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Multicomp Pro
06R5003
Capacitor Ceramic 0.033Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Multicomp Pro 06R5003
CAPACITOR CERAMIC 0.033UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R5003
Product Name Capacitor Ceramic 0.033Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers