multicomp PRO Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B333K160CT

Description
CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R4996 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R4996
Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R4996
CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0378 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0378
Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0378
Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.033Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3166
Cap, 0.033Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3166
CAP, 0.033µF, 16V, 10%, X7R, 0603, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.033µF, 16V, 10%, X7R, 0603, REEL; Capacitance:33000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4996 33R0378 03AC3166
Product Name Ceramic Capacitor 0.033Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.033Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers