SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAPACITOR, MLCC, 33NF, 50V, X7R, 0603; Capacitance:33000pF;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 94W8747 | 90W2837 |
| Product Name | Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro | Capacitor, Mlcc, 33Nf, 50V, X7R, 0603; Capacitance Multicomp Pro |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel |