multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B332J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8746 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8746
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8746
SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 3.3Nf, 50V, X7R, 0603; Capacitance Multicomp Pro - 90W2835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 3.3Nf, 50V, X7R, 0603; Capacitance Multicomp Pro
90W2835
Capacitor, Mlcc, 3.3Nf, 50V, X7R, 0603; Capacitance Multicomp Pro 90W2835
CAPACITOR, MLCC, 3.3NF, 50V, X7R, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 3.3NF, 50V, X7R, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6181 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6181
Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6181
SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 3300 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 3.3Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro - 90W2836 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 3.3Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro
90W2836
Capacitor, Mlcc, 3.3Nf, 50V, X7R, 0603, Full Reel; Capacitance Multicomp Pro 90W2836
CAPACITOR, MLCC, 3.3NF, 50V, X7R, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, MLCC, 3.3NF, 50V, X7R, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8746 90W2835
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 3300 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 3.3Nf, 50V, X7R, 0603; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details