multicomp PRO Cap, 0.027Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro MC0603B273K500CT

Description
CAP, 0.027µF, 50V, 10%, X7R, 0603, REEL; Capacitance:27000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.027µF, 50V, 10%, X7R, 0603, REEL; Capacitance:27000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.027Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3164
Cap, 0.027Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3164
CAP, 0.027µF, 50V, 10%, X7R, 0603, REEL; Capacitance:27000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.027µF, 50V, 10%, X7R, 0603, REEL; Capacitance:27000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.027Uf, 50V, 0603, Reel; Capacitance Multicomp Pro - 33R0470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.027Uf, 50V, 0603, Reel; Capacitance Multicomp Pro
33R0470
Cap, Mlcc, X7R, 0.027Uf, 50V, 0603, Reel; Capacitance Multicomp Pro 33R0470
CAP, MLCC, X7R, 0.027UF, 50V, 0603, REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.027UF, 50V, 0603, REEL; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3164 33R0470
Product Name Cap, 0.027Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.027Uf, 50V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details