multicomp PRO Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B272K500CT

Description
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R4979 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R4979
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R4979
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R4980 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R4980
Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R4980
CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0455 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0455
Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0455
Multilayer Ceramic Capacitor, MC Series, 2700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 2700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3162
Cap, 2700Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3162
CAP, 2700PF, 50V, 10%, X7R, 0603, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2700PF, 50V, 10%, X7R, 0603, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4979 33R0455 03AC3162
Product Name Ceramic Capacitor 2700Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 2700Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0027 microF 0.0027 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers