multicomp PRO Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B271K500CT

Description
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R4978 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R4978
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R4978
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0435 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0435
Smd Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0435
SMD Multilayer Ceramic Capacitor, MC Series, 270 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 270 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3161
Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3161
CAP, 270PF, 50V, 10%, X7R, 0603, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 50V, 10%, X7R, 0603, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4978 33R0435 03AC3161
Product Name Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 270 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 270Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details