The Ceramic Capacitor 0.022µF 16V, X7R, 20%, 0603 (part number 06R4974) is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance of 22,000 pF with a voltage rating of 16V DC and a tolerance of ±20%. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. This component is suitable for various applications, including digital circuits, power supply bypassing, consumer electronics, and telecommunications. It is compliant with RoHS regulations, ensuring it meets environmental standards. The capacitor is packaged in a compact 0603 case size, making it ideal for space-constrained designs. Engineers considering this capacitor should note its reliability and performance characteristics, particularly in applications requiring stable capacitance under varying conditions.
CERAMIC CAPACITOR 0.022UF 16V, X7R, 20%, 0603; Capacitance:22000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 06R4974 |
| Product Name | Ceramic Capacitor 0.022Uf 16V, X7R, 20%, 0603; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0220 microF |