CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF;
CERAMIC CAPACITOR 0.022UF 25V, X7R, 10%, 0603; Capacitance:22000pF;
SMD Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06R4971 | 33R0394 |
| Product Name | Ceramic Capacitor 0.022Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp | Smd Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0220 microF | |
| Capacitance Tolerance | 10 (+/- %) |