multicomp PRO Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B223K160CT

Description
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R4969 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R4969
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R4969
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0376 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0376
Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0376
Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.022 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3160
Cap, 0.022Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3160
CAP, 0.022µF, 16V, 10%, X7R, 0603, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 16V, 10%, X7R, 0603, REEL; Capacitance:22000pF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4969 33R0376 03AC3160
Product Name Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.022 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.022Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details