multicomp PRO Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro MC0603B222K500CT

Description
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes
Description
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
94W8739
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 94W8739
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
33R0454
Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 33R0454
CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, 0603; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8739
Product Name Cap, 2200Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers