multicomp PRO Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro MC0603B221K101CT

Description
CAPACITOR CERAMIC 220PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 220PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R4961 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R4961
Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R4961
CAPACITOR CERAMIC 220PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 220Pf, 100V, 0603, Reel; Capacitance Multicomp Pro - 33R0488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 220Pf, 100V, 0603, Reel; Capacitance Multicomp Pro
33R0488
Cap, Mlcc, X7R, 220Pf, 100V, 0603, Reel; Capacitance Multicomp Pro 33R0488
CAP, MLCC, X7R, 220PF, 100V, 0603, REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 220PF, 100V, 0603, REEL; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 100V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3159
Cap, 220Pf, 100V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3159
CAP, 220PF, 100V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 100V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4961 03AC3159
Product Name Capacitor Ceramic 220Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro Cap, 220Pf, 100V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers