multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B183K500CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0467 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0467
Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0467
Multilayer Ceramic Capacitor, MC Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.018Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3158
Cap, 0.018Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3158
CAP, 0.018µF, 50V, 10%, X7R, 0603, REEL; Capacitance:18000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.018µF, 50V, 10%, X7R, 0603, REEL; Capacitance:18000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0467 03AC3158
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.018Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details