multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B153J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6174 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6174
Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6174
SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6174
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers