multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B152K500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8612 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8612
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8612
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 33R0452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
33R0452
Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 33R0452
CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, 1500PF, 50V, MLCC, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8612 33R0452
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 1500Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details