multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B104J160CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8725 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8725
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8725
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6168 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6168
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6168
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 100Nf, 16V, X7R, 0603; Capacitance Multicomp Pro - 90W2823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 100Nf, 16V, X7R, 0603; Capacitance Multicomp Pro
90W2823
Capacitor, Mlcc, 100Nf, 16V, X7R, 0603; Capacitance Multicomp Pro 90W2823
CAPACITOR, MLCC, 100NF, 16V, X7R, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 100NF, 16V, X7R, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8725 90W2823
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 100Nf, 16V, X7R, 0603; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details