multicomp PRO Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro MC0603B103K101CT

Description
CAP, 10000PF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAP, 10000PF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro
94W8722
Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro 94W8722
CAP, 10000PF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 10000PF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro - 06X6167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro
06X6167
Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro 06X6167
CAP, 10000PF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, 10000PF, 100V, MLCC, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8722
Product Name Cap, 10000Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers