multicomp PRO Cap, 0.056Μf, 10V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro MC0402X563K100CT

Description
CAP, 0.056µF, 10V, 10%, X5R, 0402, REEL; Capacitance:56000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.056µF, 10V, 10%, X5R, 0402, REEL; Capacitance:56000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.056Μf, 10V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro - 03AC3152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 10V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro
03AC3152
Cap, 0.056Μf, 10V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro 03AC3152
CAP, 0.056µF, 10V, 10%, X5R, 0402, REEL; Capacitance:56000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.056µF, 10V, 10%, X5R, 0402, REEL; Capacitance:56000pF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0709 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0709
Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0709
SMD Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.056 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3152 33R0709
Product Name Cap, 0.056Μf, 10V, 10%, X5R, 0402, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.056 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0560 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details