multicomp PRO Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Multicomp Pro MC0402X104M100CT

Description
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Multicomp Pro - 06R4873 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Multicomp Pro
06R4873
Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Multicomp Pro 06R4873
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 10V, 20%, X5R, 0402, Reel; Capacitance Multicomp Pro - 03AC3147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 20%, X5R, 0402, Reel; Capacitance Multicomp Pro
03AC3147
Cap, 0.1Μf, 10V, 20%, X5R, 0402, Reel; Capacitance Multicomp Pro 03AC3147
CAP, 0.1µF, 10V, 20%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 10V, 20%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4873 03AC3147
Product Name Ceramic Capacitor, 0.1Uf, 10V, X5R, 20%, 0402; Capacitance Multicomp Pro Cap, 0.1Μf, 10V, 20%, X5R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details