multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC0402X104K6R3CT

Description
Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94W8712 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94W8712
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94W8712
Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 06X6160 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
06X6160
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 06X6160
Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8712
Product Name Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details