multicomp PRO Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Multicomp MC0402X104K100CT

Description
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Multicomp - 06R4870 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Multicomp
06R4870
Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Multicomp 06R4870
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 94W8710 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
94W8710
Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 94W8710
Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Multicomp Pro - 33R0712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Multicomp Pro
33R0712
Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Multicomp Pro 33R0712
CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MC Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4870 94W8710 33R0712
Product Name Ceramic Capacitor, 0.1Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Multicomp Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 0.1Uf, 10V, Mlcc, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers