multicomp PRO Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF820JTCE-TR

Description
RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4423
Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4423
RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 82 OHM 63mW, 1%, FULL REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4423
Product Name Resistor, Thick Film Chip, 82 Ohm 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details