multicomp PRO Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0402WGF8202TCE-TR

Description
RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4429
Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4429
RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4429
Product Name Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details