multicomp PRO Resistor, Thick Film, 2.4Kohm, 63Mw, 1%; Resistance Multicomp Pro MC0402WGF2401TCE-TR

Description
RESISTOR, THICK FILM, 2.4KOHM, 63mW, 1%; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.4KOHM, 63mW, 1%; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.4Kohm, 63Mw, 1%; Resistance Multicomp Pro - 58K4296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.4Kohm, 63Mw, 1%; Resistance Multicomp Pro
58K4296
Resistor, Thick Film, 2.4Kohm, 63Mw, 1%; Resistance Multicomp Pro 58K4296
RESISTOR, THICK FILM, 2.4KOHM, 63mW, 1%; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.4KOHM, 63mW, 1%; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4296
Product Name Resistor, Thick Film, 2.4Kohm, 63Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details