multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 91 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MC0402N910J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 91 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 91 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 91 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0340 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 91 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0340
Smd Multilayer Ceramic Capacitor, Mc Series, 91 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0340
SMD Multilayer Ceramic Capacitor, MC Series, 91 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 91 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 91Pf, 50V, 5%, C0G/np0, 0402; Capacitance Multicomp Pro - 03AC3146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 91Pf, 50V, 5%, C0G/np0, 0402; Capacitance Multicomp Pro
03AC3146
Cap, 91Pf, 50V, 5%, C0G/np0, 0402; Capacitance Multicomp Pro 03AC3146
CAP, 91PF, 50V, 5%, C0G/NP0, 0402; Capacitance:91pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 91PF, 50V, 5%, C0G/NP0, 0402; Capacitance:91pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0340 03AC3146
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 91 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 91Pf, 50V, 5%, C0G/np0, 0402; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details