multicomp PRO Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Multicomp Pro MC0402N8R0D500LT

Description
CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Multicomp Pro - 06R4860 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Multicomp Pro
06R4860
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Multicomp Pro 06R4860
CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4860
Product Name Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers