multicomp PRO Cap, 7Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro MC0402N7R0D500CT

Description
CAP, 7PF, 50V, C0G/NP0, 0402, REEL; Capacitance:7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 7PF, 50V, C0G/NP0, 0402, REEL; Capacitance:7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 7Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3141
Cap, 7Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3141
CAP, 7PF, 50V, C0G/NP0, 0402, REEL; Capacitance:7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 7PF, 50V, C0G/NP0, 0402, REEL; Capacitance:7pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0314 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0314
Multilayer Ceramic Capacitor, Mcca Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0314
Multilayer Ceramic Capacitor, MCCA Series, 7 pF, 0.5pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 7 pF, 0.5pF, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3141 33R0314
Product Name Cap, 7Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details