multicomp PRO Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro MC0402N6R8D500CT

Description
CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 97Y2142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
97Y2142
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 97Y2142
CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2142
Product Name Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details