multicomp PRO Cap, 62Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro MC0402N620J500CT

Description
CAP, 62PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:62pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 62PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:62pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 62Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 62Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3140
Cap, 62Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3140
CAP, 62PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:62pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 62PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:62pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 62 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0336 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 62 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0336
Multilayer Ceramic Capacitor, Mc Series, 62 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0336
Multilayer Ceramic Capacitor, MC Series, 62 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 62 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3140 33R0336
Product Name Cap, 62Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 62 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 6.20E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details