multicomp PRO Cap, 5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro MC0402N5R0C500CT

Description
CAP, 5PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 5PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3138
Cap, 5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3138
CAP, 5PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 5PF, 50V, C0G/NP0, 0402, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 33R0312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
33R0312
Cap, Mlcc, C0G, 5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 33R0312
CAP, MLCC, C0G, 5PF, 50V, 0402, REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G, 5PF, 50V, 0402, REEL; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3138 33R0312
Product Name Cap, 5Pf, 50V, C0G/np0, 0402, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers