multicomp PRO Ceramic Capacitor 3Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro MC0402N3R0C500LT

Description
CERAMIC CAPACITOR 3PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro - 06R4820 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro
06R4820
Ceramic Capacitor 3Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro 06R4820
CERAMIC CAPACITOR 3PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3PF 50V, C0G/NP0, 0.25pF, 0402; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4820
Product Name Ceramic Capacitor 3Pf 50V, C0G/np0, 0.25Pf, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details