multicomp PRO Ceramic Capacitor 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro MC0402N360J500CT

Description
CERAMIC CAPACITOR 36PF 50V, C0G, 5%, 0402; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 36PF 50V, C0G, 5%, 0402; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro - 06R4828 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro
06R4828
Ceramic Capacitor 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro 06R4828
CERAMIC CAPACITOR 36PF 50V, C0G, 5%, 0402; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 36PF 50V, C0G, 5%, 0402; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro - 06R4829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro
06R4829
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro 06R4829
CAPACITOR CERAMIC 36PF 50V, C0G, 5%, 0402; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 36PF 50V, C0G, 5%, 0402; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 36Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 36Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3134
Cap, 36Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3134
CAP, 36PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:36pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 36PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:36pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4828 03AC3134
Product Name Ceramic Capacitor 36Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro Cap, 36Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3.60E-5 microF 3.60E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers