multicomp PRO Capacitor Ceramic 30Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro MC0402N300J500CT

Description
CAPACITOR CERAMIC 30PF 50V, C0G, 5%, 0402; Capacitance:30pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 30PF 50V, C0G, 5%, 0402; Capacitance:30pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 30Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro - 06R4823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 30Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro
06R4823
Capacitor Ceramic 30Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro 06R4823
CAPACITOR CERAMIC 30PF 50V, C0G, 5%, 0402; Capacitance:30pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR CERAMIC 30PF 50V, C0G, 5%, 0402; Capacitance:30pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 30Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 30Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC3133
Cap, Mlcc, C0G, 30Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC3133
CAP, MLCC, C0G, 30PF, 50V, 0402, REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G, 30PF, 50V, 0402, REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 30 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0328 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 30 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0328
Multilayer Ceramic Capacitor, Mc Series, 30 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0328
Multilayer Ceramic Capacitor, MC Series, 30 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 30 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4823 03AC3133 33R0328
Product Name Capacitor Ceramic 30Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro Cap, Mlcc, C0G, 30Pf, 50V, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 30 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers