multicomp PRO Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro MC0402N201J500CT

Description
CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0402; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0402; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro - 06R4807 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro
06R4807
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro 06R4807
CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0402; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0402; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4808 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro
06R4808
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro 06R4808
CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC RoHS Compliant: Yes

CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 200 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0352 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 200 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0352
Smd Multilayer Ceramic Capacitor, Mc Series, 200 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0352
SMD Multilayer Ceramic Capacitor, MC Series, 200 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 200 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 200Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro - 03AC3130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro
03AC3130
Cap, 200Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro 03AC3130
CAP, 200PF, 50V, 5%, C0G, 0402, REEL; Capacitance:200pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 200PF, 50V, 5%, C0G, 0402, REEL; Capacitance:200pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4807 33R0352 03AC3130
Product Name Ceramic Capacitor 200Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 200 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Cap, 200Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 2.00E-4 microF 2.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers