multicomp PRO Ceramic Capacitor 16Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro MC0402N160J500CT

Description
CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0402; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0402; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro - 06R4792 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro
06R4792
Ceramic Capacitor 16Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro 06R4792
CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0402; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 16PF 50V, C0G, 5%, 0402; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 16Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 16Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro
06R4793
Capacitor Ceramic 16Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Multicomp Pro 06R4793
CAPACITOR CERAMIC 16PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 16PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:16pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, 16Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 03AC3126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 16Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
03AC3126
Cap, 16Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 03AC3126
CAP, 16PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 16PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 16 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0322 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 16 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0322
Multilayer Ceramic Capacitor, Mc Series, 16 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0322
Multilayer Ceramic Capacitor, MC Series, 16 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 16 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4792 03AC3126 33R0322
Product Name Ceramic Capacitor 16Pf 50V, C0G, 5%, 0402; Capacitance Multicomp Pro Cap, 16Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 16 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.60E-5 microF 1.60E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers