multicomp PRO Cap, 15Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro MC0402N150J160CT

Description
CAP, 15PF, 16V, 5%, C0G/NP0, 0402, REEL; Capacitance:15pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 15PF, 16V, 5%, C0G/NP0, 0402, REEL; Capacitance:15pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro - 97Y2119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
97Y2119
Cap, 15Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro 97Y2119
CAP, 15PF, 16V, 5%, C0G/NP0, 0402, REEL; Capacitance:15pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 15PF, 16V, 5%, C0G/NP0, 0402, REEL; Capacitance:15pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2119
Product Name Cap, 15Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 1.50E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers