CAP, 12PF, 50V, MLCC, 0402; Capacitance:12pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, MC Series, 12 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 33R0319 | 94W8703 |
| Product Name | Cap, 12Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 12 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) |