CAP, 100PF, 16V, 5%, C0G, 0402, REEL; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97Y2117 |
| Product Name | Cap, 100Pf, 16V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |