multicomp PRO Cap, Mlcc, Y5V, 0.033Uf, 50V, 0402; Capacitance Multicomp Pro MC0402F333M500CT

Description
CAP, MLCC, Y5V, 0.033UF, 50V, 0402; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, Y5V, 0.033UF, 50V, 0402; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 0.033Uf, 50V, 0402; Capacitance Multicomp Pro - 97Y2106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.033Uf, 50V, 0402; Capacitance Multicomp Pro
97Y2106
Cap, Mlcc, Y5V, 0.033Uf, 50V, 0402; Capacitance Multicomp Pro 97Y2106
CAP, MLCC, Y5V, 0.033UF, 50V, 0402; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.033UF, 50V, 0402; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2106
Product Name Cap, Mlcc, Y5V, 0.033Uf, 50V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers